Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Preloaded | No |
Number of Positions | 25 |
Number of Rows | 2 |
Enclosure | Without |
Housing Material | PBT |
Centerline (Pitch) | .109in, 1.38mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | Without |
Mounting Angle | Straight |
PCB Mount Retention Type | None |
Comment | These plugs use insulation displacement contacts and crimp snap-in contacts. |
Grade | Standard |
Connector Style | Plug |
Grounding Indents | Without |
Product Type | Connector |
Shell Type | All Plastic |
Shell Size | 3 |
Where can I find additional details, specifications and documents for a 173203-1?
Additional datasheets, footprints and schematics for 173203-1 are listed on our Part Details page. You can also find images and similar parts to 173203-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173203-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173203-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173203-1 fall under?
The 173203-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 173203-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173203-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173203-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173203-1 have stock available?
There is no stock from authorised distributors for 173203-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173203-1 often in real-time on the comparison pages.
What if I can't find stock of 173203-1?
You can fill out our help required form which you can use to request a quote for 173203-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.