Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
7,272
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
7,272
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
7,272
in stock
|
Buy Now | |
TTI Europe
from US$0.80
|
500
in stock
|
Buy Now | |
Compona
-
|
9,500
in stock
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
element14
from US$1.10
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
D-Sub Tools&hardware Knurld Thumb Scrw W/ Plastc |Molex 173112-0335 | Newark Electronics |
Molex FCT Knurled Thumb Screw Lock with Plastic Head 4-40 UNC Thread 45.30mm Length Nickel-plated Brass | Distrelec |
FCT THUMB SCREW LOCK, 4-40 UNC | Farnell |
D-SUB PLASTIC THUMBSCREWS | TTI Europe |
D Sub Screwlock / Slidelock, 173112, 4-40 UNC | Avnet America |
THMB SCREW 4-40 UNC 45.5 | FCT by Molex 173112-0335 | RS Americas |
D-SUB SCREWLOCK, 4-40 UNC, 45.3 | element14 |
Where can I find additional details, specifications and documents for a 173112-0335?
Additional datasheets, footprints and schematics for 173112-0335 are listed on our Part Details page. You can also find images and similar parts to 173112-0335 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173112-0335 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173112-0335 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173112-0335 fall under?
The 173112-0335 is listed under Connectors > D Sub Connectors & Components > D Sub Screwlocks & Slidelocks.
Can I view similar or alternative parts?
You can view similar parts to 173112-0335 when available in the D Sub Screwlocks & Slidelocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173112-0335 you can contact the distributor directly for product support, shipping queries etc.
Is the 173112-0335 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173112-0335 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 173112-0335.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173112-0335 often in real-time on the comparison pages.
What if I can't find stock of 173112-0335?
You can fill out our help required form which you can use to request a quote for 173112-0335 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.