173112-0273 D Sub Connectors & Components by Molex

FCT SCREW SET 4-40/M3 12.7 TIN PLATED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$0.61
93
in stock
Buy Now
Logo for element14
element14
from US$0.61
93
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.81
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.63
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.51
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.51
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

FEMALE SCREW LOCK, STEEL, 8MM, 4-40 UNC | element14
Fct Screw Set 4-40/M3 12.7 Tin Plated Rohs Compliant: Yes |Molex/fct 173112-0273 | Newark Electronics
Connector Accessories Screw Set M3/#4-40UNC 12.7mm Tin Plated Steel | Avnet America
SCREW SET 4-40/M3 12.7 TIN PLATED | FCT by Molex 173112-0273 | RS Americas
D-SUB FEMALE SCREW LOCKS | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 173112-0273?

Additional datasheets, footprints and schematics for 173112-0273 are listed on our Part Details page. You can also find images and similar parts to 173112-0273 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 173112-0273 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173112-0273 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 173112-0273 fall under?

The 173112-0273 is listed under Connectors > D Sub Connectors & Components > D Sub Screwlocks & Slidelocks.

Can I view similar or alternative parts?

You can view similar parts to 173112-0273 when available in the D Sub Screwlocks & Slidelocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 173112-0273 you can contact the distributor directly for product support, shipping queries etc.

Is the 173112-0273 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 173112-0273 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 173112-0273.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 173112-0273 often in real-time on the comparison pages.

What if I can't find stock of 173112-0273?

You can fill out our help required form which you can use to request a quote for 173112-0273 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay