Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.9mm |
---|---|
Filament Colour | Red |
Filament Material | TPU (Thermoplastic Polyurethane) |
Melting Temperature | 220°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TPU - M0369 Red 750 - 215194 | RS |
3D Printer Filament, Tpu, 2.9Mm, Red | Newark Electronics |
3D PRINTER FILAMENT, TPU, 2.9MM, RED | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Adafruit Flex Cable for Raspberry Pi Camera or Display | Distrelec |
Flex Cable for Raspberry Pi Camera - 24 / 610mm | Adafruit Industries 1731 | RS Americas |
Where can I find additional details, specifications and documents for a 1731?
Additional datasheets, footprints and schematics for 1731 are listed on our Part Details page. You can also find images and similar parts to 1731 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1731 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1731 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1731 fall under?
The 1731 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1731 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1731 you can contact the distributor directly for product support, shipping queries etc.
Is the 1731 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1731 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 1731.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1731 often in real-time on the comparison pages.
What if I can't find stock of 1731?
You can fill out our help required form which you can use to request a quote for 1731 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.