Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Length | .391in, 9.92mm |
---|---|
Screw Finish | None |
Screw Length | .5in, 12.7mm |
Mating Thread Size | M3 |
Screwlock Style | Screwlock Only |
Screw & Hole Thread Size | M3 |
Packaging Quantity | 8271 |
Packaging Method | Box |
Accessory Type | Female Screwlocks |
Product Type | Accessory |
Female Screwlock |Amp Te Connectivity 173088-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 173088-1?
Additional datasheets, footprints and schematics for 173088-1 are listed on our Part Details page. You can also find images and similar parts to 173088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173088-1 fall under?
The 173088-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 173088-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173088-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 173088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173088-1 often in real-time on the comparison pages.
What if I can't find stock of 173088-1?
You can fill out our help required form which you can use to request a quote for 173088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.