Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 9 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Mating Post Length | .295in, 7.5mm |
Contact Current Rating (Max) | 5A |
コネクタの高さ | 10.4mm |
Connector Length | 22.5mm, .886in |
Connector Height | 10.4mm, .409in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | 66 Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Box |
実装方法 | Box |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Termination Post & Tail Length | 3.6mm, .142in |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
Eis Post Assy V 9P Gold Natu. Rohs Compliant: Yes |Amp Te Connectivity 173081-9 | Newark Electronics |
Conn Wire to Board HDR 9 POS 2.5mm Solder ST Thru-Hole | Avnet America |
Special Order: EIS POST ASSY V 9P GOLD NATU. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 9 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 9 | PCB Header & Receptacle | Part Number: 173081-9 | Internal Number: 173081-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 173081-9?
Additional datasheets, footprints and schematics for 173081-9 are listed on our Part Details page. You can also find images and similar parts to 173081-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173081-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173081-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173081-9 fall under?
The 173081-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 173081-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173081-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 173081-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173081-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 173081-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173081-9 often in real-time on the comparison pages.
What if I can't find stock of 173081-9?
You can fill out our help required form which you can use to request a quote for 173081-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.