Status: | Unknown |
---|---|
Series: | 173-E M Series |
RoHS: | Compliant |
Prices starting from US$6.16
No. of Contacts | 25Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DB |
Product Range | 173-E M Series |
Connector Body Material | Steel Body |
Contact Material | Brass |
RoHS Compliant | Yes |
| Heilind Electronics |
D-Sub Connector, R/A, Plug, 25Pos, Th | Newark Electronics |
CONN D-SUB PLUG 25POS R/A SLDR | Future Electronics |
Where can I find additional details, specifications and documents for a 173-E25-113R461?
Additional datasheets, footprints and schematics for 173-E25-113R461 are listed on our Part Details page. You can also find images and similar parts to 173-E25-113R461 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173-E25-113R461 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173-E25-113R461 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173-E25-113R461 fall under?
The 173-E25-113R461 is listed under Connectors > D Sub Connectors & Components > D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 173-E25-113R461 when available in the D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173-E25-113R461 you can contact the distributor directly for product support, shipping queries etc.
Is the 173-E25-113R461 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 173-E25-113R461 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 173-E25-113R461.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173-E25-113R461 often in real-time on the comparison pages.
What if I can't find stock of 173-E25-113R461?
You can fill out our help required form which you can use to request a quote for 173-E25-113R461 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.