Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Mounting & Retention Accessory Type | Jackscrew |
---|---|
Metal & Alloy Material Type | Steel |
Metal & Alloy Material Plating | Nickel |
Product Length | 55mm |
Jackscrew for I/O Connector Series Multi-Tap Connectors 55mm Length Steel | Avnet America |
Where can I find additional details, specifications and documents for a 172960-4?
Additional datasheets, footprints and schematics for 172960-4 are listed on our Part Details page. You can also find images and similar parts to 172960-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172960-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172960-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172960-4 fall under?
The 172960-4 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Mounting & Retention Accessories.
Can I view similar or alternative parts?
You can view similar parts to 172960-4 when available in the Terminal Block & Strip Mounting & Retention Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172960-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 172960-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172960-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 172960-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172960-4 often in real-time on the comparison pages.
What if I can't find stock of 172960-4?
You can fill out our help required form which you can use to request a quote for 172960-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.