Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 60V |
Output Voltage Max | 60V |
Output Current Max | 450mA |
Switching Frequency | 800kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TO-263 |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Output Current | 450mA |
Output Voltage | 60V |
LED Driver Module 4.5-60V 450mA TO263-7 | RS |
LED DRIVER, BUCK, 800KHZ, TO-263-7 | element14 |
Led Driver, Buck, 800Khz, To-263-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 172946001?
Additional datasheets, footprints and schematics for 172946001 are listed on our Part Details page. You can also find images and similar parts to 172946001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172946001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172946001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172946001 fall under?
The 172946001 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to 172946001 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172946001 you can contact the distributor directly for product support, shipping queries etc.
Is the 172946001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172946001 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 172946001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172946001 often in real-time on the comparison pages.
What if I can't find stock of 172946001?
You can fill out our help required form which you can use to request a quote for 172946001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.