Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Color | Natural |
---|---|
Material | PA |
UL Flammability Rating | UL 94V-2 |
Serviceable | Yes |
Packaging Method | Loose Piece |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Board |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
OTHER CONNECTOR ACCESSORIES | Farnell |
Connector Accessories Double Lock Plate Nylon 66 Natural Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 172855-1?
Additional datasheets, footprints and schematics for 172855-1 are listed on our Part Details page. You can also find images and similar parts to 172855-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172855-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172855-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172855-1 fall under?
The 172855-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 172855-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172855-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172855-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172855-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Boersig have stock available or on a lead time for 172855-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172855-1 often in real-time on the comparison pages.
What if I can't find stock of 172855-1?
You can fill out our help required form which you can use to request a quote for 172855-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.