Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal & Splice Type | Tab |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size | .3 – .85mm² |
Wire Size Search | .5mm², .6mm², 22AWG, 21AWG, .35mm², 19AWG, .4mm², .75mm², .85mm², 18AWG, 20AWG, .3mm² |
Wire Insulation Diameter | 1.5 – 2.6mm, .059 – .102in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
MIC II,Contact,tab,0.30-0.90mm² | RS |
Mic Mark-2 Tab Contact L.p |Amp Te Connectivity 172780-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Mark II Series |
RoHS: | Unknown |
Product Range | Mark II Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
For Use With | AMP Mark II Series 172500 Plug Housing Connectors |
Contact Material | Brass |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172780-1?
Additional datasheets, footprints and schematics for 172780-1 are listed on our Part Details page. You can also find images and similar parts to 172780-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172780-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172780-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172780-1 fall under?
The 172780-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 172780-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172780-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172780-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172780-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 172780-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172780-1 often in real-time on the comparison pages.
What if I can't find stock of 172780-1?
You can fill out our help required form which you can use to request a quote for 172780-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.