Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Terminal & Splice Type | Tab |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size | .3 – .85mm² |
Wire Size Search | .5mm², .6mm², 22AWG, 21AWG, .35mm², 19AWG, .4mm², .75mm², .85mm², 18AWG, 20AWG, .3mm² |
Wire Insulation Diameter | 1.5 – 2.6mm, .059 – .102in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Contact, Male, 22-18AWG, MIC | RS |
Automotive Contact, Tab, Crimp, 18Awg Rohs Compliant: Yes |Amp Te Connectivity 172779-1 | Newark Electronics |
Contact, Male, 22-18AWG, MIC | TE Connectivity 172779-1 | RS Americas |
AUTOMOTIVE CONTACT, TAB, CRIMP, 18AWG | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 172779-1?
Additional datasheets, footprints and schematics for 172779-1 are listed on our Part Details page. You can also find images and similar parts to 172779-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172779-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172779-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172779-1 fall under?
The 172779-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 172779-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172779-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 172779-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172779-1 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 172779-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172779-1 often in real-time on the comparison pages.
What if I can't find stock of 172779-1?
You can fill out our help required form which you can use to request a quote for 172779-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.