Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.77
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$3.02
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.67
|
20,000
in stock
|
Buy Now | |
Farnell
from US$4.80
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$3.04
|
-
|
Buy Now | |
Boersig
from US$3.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Contact Termination Area Plating Material | Gold (Au) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Wire Size | .5 – 2mm² |
Wire Size Search | 1.5mm², .5mm², 15AWG, 1.25mm², .6mm², 1mm², 19AWG, 14AWG, 16AWG, .75mm², 18AWG, 17AWG, 2mm², 20AWG, 1.3mm², .85mm² |
Wire Insulation Diameter | 2.2 – 3.4mm, .086 – .134in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors MIC MK-2 TAB CONT AU | Rapid Electronics |
TE Connectivity MIC MK-2 TAB CONTACT AU Automotive Conne | Distrelec |
AUTOMOTIVE CONNECTOR CONTACTS | Farnell |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 172777-2?
Additional datasheets, footprints and schematics for 172777-2 are listed on our Part Details page. You can also find images and similar parts to 172777-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172777-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172777-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172777-2 fall under?
The 172777-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 172777-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172777-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 172777-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172777-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 172777-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172777-2 often in real-time on the comparison pages.
What if I can't find stock of 172777-2?
You can fill out our help required form which you can use to request a quote for 172777-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.