Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.36
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$3.51
|
190
in stock
|
Buy Now | |
Distrelec
from US$2.66
|
190
in stock
|
Buy Now | |
element14
from US$2.40
|
150
in stock
|
Buy Now | |
Heilind Electronics
from US$2.81
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
67
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.81
|
46
in stock
|
Buy Now | |
Compona
-
|
322
in stock
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
RS Americas
from US$2.10
|
-
|
Buy Now | |
TTI Europe
from US$2.13
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Screw Length | 10.9mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | DB |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Molex FCT Slide Lock for Size 3 D-Sub for Appliance Mounting Stainless Steel Frame Blue-Chromated Steel Screws | Distrelec |
SLIDE LOCK, 8.5MM, 4-40 UNC | element14 |
F-GV-3 FCT SLIDE LOCK S3 0 | Heilind Electronics |
Fct Slide Lock S3 Rohs Compliant: Yes |Molex/fct 172704-0125 | Newark Electronics |
Connector Accessories Slide Lock Shell Size 3 | Avnet America |
Slide Lock for Size 3 D-Sub, Stainless Steel Frame, Blue-Chromated Steel Screws | FCT by Molex 172704-0125 | RS Americas |
FCT SLIDE LOCK SIZE3 | TTI Europe |
Where can I find additional details, specifications and documents for a 172704-0125?
Additional datasheets, footprints and schematics for 172704-0125 are listed on our Part Details page. You can also find images and similar parts to 172704-0125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172704-0125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172704-0125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172704-0125 fall under?
The 172704-0125 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 172704-0125 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172704-0125 you can contact the distributor directly for product support, shipping queries etc.
Is the 172704-0125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172704-0125 have stock available?
Authorised distributors including Chip One Stop, Distrelec, element14, Farnell and Heilind Electronics have stock available or on a lead time for 172704-0125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172704-0125 often in real-time on the comparison pages.
What if I can't find stock of 172704-0125?
You can fill out our help required form which you can use to request a quote for 172704-0125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.