Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.82
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$2.79
|
200
in stock
|
Buy Now | |
Distrelec
from US$2.56
|
200
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now | |
TTI Europe
from US$1.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Screw Length | 10.9mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | DA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
D-Sub Tools & Hardware Fct Slide Lock S2 |Molex 172704-0124 | Newark Electronics |
Molex FCT Slide Lock for Size 2 D-Sub for Appliance Mounting Stainless Steel Frame Blue-Chromated Steel Screws | Distrelec |
Connector Accessories Slide Lock Shell Size 2 | Avnet America |
Slide Lock for Size 2 D-Sub, Stainless Steel Frame, Blue-Chromated Steel Screws | FCT by Molex 172704-0124 | RS Americas |
FCT SLIDE LOCK SIZE 2 D-SUB | TTI Europe |
SLIDE LOCK, 4-40 UNC | Farnell |
Where can I find additional details, specifications and documents for a 172704-0124?
Additional datasheets, footprints and schematics for 172704-0124 are listed on our Part Details page. You can also find images and similar parts to 172704-0124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172704-0124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172704-0124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172704-0124 fall under?
The 172704-0124 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 172704-0124 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172704-0124 you can contact the distributor directly for product support, shipping queries etc.
Is the 172704-0124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172704-0124 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 172704-0124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172704-0124 often in real-time on the comparison pages.
What if I can't find stock of 172704-0124?
You can fill out our help required form which you can use to request a quote for 172704-0124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.