Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
45
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
166
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
160
in stock
|
Buy Now | |
element14
from US$0.63
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
33
in stock
|
Buy Now | |
Compona
-
|
394
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | D Sub Receptacle Connectors |
Connector Body Material | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Molex FCT Plastic Dust Cap for Size 4 Female D-sub Red | Distrelec |
DUST CAP, D SUB, SIZE DC, RED | element14 |
Fct Dust Cap S4 Plstc Rcpt Rohs Compliant: Yes |Molex/fct 172704-0090 | Newark Electronics |
Connector Accessories Plastic Socket Dust Cap Shell Size 4 | Avnet America |
Plastic Dust Cap for Size 4 Female D-sub, Red | FCT by Molex 172704-0090 | RS Americas |
FCT PLASTIC DUST CAP,D-SUB,RED | TTI Europe |
Where can I find additional details, specifications and documents for a 172704-0090?
Additional datasheets, footprints and schematics for 172704-0090 are listed on our Part Details page. You can also find images and similar parts to 172704-0090 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172704-0090 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172704-0090 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172704-0090 fall under?
The 172704-0090 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 172704-0090 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172704-0090 you can contact the distributor directly for product support, shipping queries etc.
Is the 172704-0090 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172704-0090 have stock available?
Authorised distributors including Distrelec, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 172704-0090.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172704-0090 often in real-time on the comparison pages.
What if I can't find stock of 172704-0090?
You can fill out our help required form which you can use to request a quote for 172704-0090 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.