Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
40
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
159
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
84
in stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
45
in stock
|
Buy Now | |
element14
from US$0.63
|
40
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
15
in stock
|
Buy Now | |
Compona
-
|
9,748
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | D Sub Plug Connectors |
Connector Body Material | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
FCT - a Molex company Dust protection cap | Distrelec |
Fct Dust Cap S4 Plstc Plg Rohs Compliant: Yes |Molex/fct 172704-0089 | Newark Electronics |
F1042-4P FCT DUST CAP S4 PLSTC PLG | Heilind Electronics |
DUST CAP, D SUB, SIZE DC, RED | element14 |
Connector Accessories Plastic PIN Dust Cap Shell Size 4 | Avnet America |
Plastic Dust Cap for Size 4 Male D-sub, Red | FCT by Molex 172704-0089 | RS Americas |
FCT DUST CAP SIZE4 PLSTC PLG | TTI Europe |
Where can I find additional details, specifications and documents for a 172704-0089?
Additional datasheets, footprints and schematics for 172704-0089 are listed on our Part Details page. You can also find images and similar parts to 172704-0089 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172704-0089 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172704-0089 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172704-0089 fall under?
The 172704-0089 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 172704-0089 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172704-0089 you can contact the distributor directly for product support, shipping queries etc.
Is the 172704-0089 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172704-0089 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Chip One Stop, Heilind Electronics and element14 have stock available or on a lead time for 172704-0089.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172704-0089 often in real-time on the comparison pages.
What if I can't find stock of 172704-0089?
You can fill out our help required form which you can use to request a quote for 172704-0089 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.