Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
429
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
3,658
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
3,658
in stock
|
Buy Now | |
element14
from US$0.44
|
429
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
127
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
96
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
42
in stock
|
Buy Now | |
Compona
-
|
1,684
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Dust Cap |
---|---|
For Use With | D Sub Receptacle Connectors |
Connector Body Material | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Molex FCT Plastic Dust Cap for Size 2 Female D-sub Red | Distrelec |
DUST CAP, D SUB CONNECTOR | Farnell |
DUST CAP, D SUB, SIZE DA, RED | element14 |
FCT DUST CAP SIZE2 PLSTC RCPT | TTI Europe |
F1042-2S FCT DUST CAP S2 PLSTC RCPT | Heilind Electronics |
Fct Dust Cap S2 Plstc Rcpt Rohs Compliant: Yes |Molex/fct 172704-0086 | Newark Electronics |
Connector Accessories Plastic Socket Dust Cap Shell Size 2 | Avnet America |
Plastic Dust Cap for Size 2 Female D-sub, Red | FCT by Molex 172704-0086 | RS Americas |
Where can I find additional details, specifications and documents for a 172704-0086?
Additional datasheets, footprints and schematics for 172704-0086 are listed on our Part Details page. You can also find images and similar parts to 172704-0086 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172704-0086 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172704-0086 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172704-0086 fall under?
The 172704-0086 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 172704-0086 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172704-0086 you can contact the distributor directly for product support, shipping queries etc.
Is the 172704-0086 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172704-0086 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, element14 and TTI Europe have stock available or on a lead time for 172704-0086.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172704-0086 often in real-time on the comparison pages.
What if I can't find stock of 172704-0086?
You can fill out our help required form which you can use to request a quote for 172704-0086 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.