Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C13 |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2.3m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Product Range | - |
Cable Length | 7.5ft |
Power Cord, Iec320-C13, 7.5Ft, 10A Black | Newark Electronics |
POWER CORD, IEC320-C13, 7.5FT, 10A BLACK | Farnell |
Where can I find additional details, specifications and documents for a 17254?
Additional datasheets, footprints and schematics for 17254 are listed on our Part Details page. You can also find images and similar parts to 17254 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17254 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17254 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17254 fall under?
The 17254 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17254 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17254 you can contact the distributor directly for product support, shipping queries etc.
Is the 17254 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17254 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 17254.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17254 often in real-time on the comparison pages.
What if I can't find stock of 17254?
You can fill out our help required form which you can use to request a quote for 17254 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.