17250VA-48R-GA-00 Fans & Cooling Devices by NMB Technologies Corporation

AXIAL FAN 172MM 48VDC 346.08CFM 62DB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$57.04

Distributor Stock
Logo for Newark
Newark
from US$84.40
No stock
Buy Now
Logo for Sager
Sager
from US$57.04
-
Buy Now

Specifications

Supply Voltage 48V
Current Type DC
Fan Frame Size 172mm
External Depth 50mm
Noise Rating 62dBA
Flow Rate - Imperial 346.08cu.ft/min
Flow Rate - Metric 9.8m³/min
Bearing Type Ball

Alternative Descriptions

Axial Fan, 172Mm, 48Vdc, 346.08Cfm, 62Db | Newark Electronics
DC Fans DC Axial Fan, 172x172x50mm, 48VDC, 345.9CFM, Flange Mount, Ball, Leads, IP69K | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 17250VA-48R-GA-00?

Additional datasheets, footprints and schematics for 17250VA-48R-GA-00 are listed on our Part Details page. You can also find images and similar parts to 17250VA-48R-GA-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 17250VA-48R-GA-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17250VA-48R-GA-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 17250VA-48R-GA-00 fall under?

The 17250VA-48R-GA-00 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 17250VA-48R-GA-00 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 17250VA-48R-GA-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 17250VA-48R-GA-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 17250VA-48R-GA-00 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 17250VA-48R-GA-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 17250VA-48R-GA-00 often in real-time on the comparison pages.

What if I can't find stock of 17250VA-48R-GA-00?

You can fill out our help required form which you can use to request a quote for 17250VA-48R-GA-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay