Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 20 |
PCB Mount Orientation | Right Angle |
Contact Termination Area Plating Material | Tin, Gold |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Thickness | .76µm |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2µm |
Contact Retention | With |
Height | 20.5mm, .807in |
Length | 121.9mm, 4.799in |
Operating Voltage | 350VAC |
Centerline (Pitch) | 10.16mm, .4in |
Housing Color | Black |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Polarized Lock |
Strain Relief | Without |
For Use With | Receptacle Assembly |
Packaging Quantity | 15 |
Packaging Method | Box |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Termination Post & Tail Length | 3.5mm, .138in |
Operating Temperature Range | -55 – 105°C |
Mult-Tap Post Hdr 20P Rohs Compliant: Yes |Amp Te Connectivity 172380-2 | Newark Electronics |
Conn Wire to Board HDR 20 POS 10.16mm Solder RA Thru-Hole | Avnet America |
Special Order: MULT-TAP POST HDR 20P Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 10.16 mm Header Receptacle Wire-to-Board 20 | Rectangular Power Connector | Part Number: 172380-2 | Internal Number: 172380-2 | 10.16 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 172380-2?
Additional datasheets, footprints and schematics for 172380-2 are listed on our Part Details page. You can also find images and similar parts to 172380-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172380-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172380-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172380-2 fall under?
The 172380-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 172380-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172380-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 172380-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172380-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 172380-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172380-2 often in real-time on the comparison pages.
What if I can't find stock of 172380-2?
You can fill out our help required form which you can use to request a quote for 172380-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.