Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.91
|
17
in stock
|
Buy Now | |
element14
from US$63.39
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$14.83
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$67.99
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$67.60
|
2
in stock
|
Buy Now | |
Avnet America
from US$47.62
|
-
|
Buy Now | |
RS Americas
from US$60.90
|
-
|
Buy Now | |
TTI Europe
from US$54.21
|
-
|
Buy Now | |
Richardson RFPD
from US$56.53
|
-
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | N |
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
RF COAX, ADAPTOR, N PLUG TO N JACK | element14 |
Adapter, Coaxial, N Plug- Jack | Newark Electronics |
RF Adapters-In Series N Plug to N Jack Adapter | Rapid Electronics |
Conn Type N Adapter RCP/PL 0Hz to 6GHz 50Ohm ST Panel Mount Silver | Avnet America |
connector rf coaxial n in-series adapter jack to plug 50 ohm | Amphenol RF 172372 | RS Americas |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 172372?
Additional datasheets, footprints and schematics for 172372 are listed on our Part Details page. You can also find images and similar parts to 172372 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172372 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172372 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172372 fall under?
The 172372 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 172372 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172372 you can contact the distributor directly for product support, shipping queries etc.
Is the 172372 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172372 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 172372.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172372 often in real-time on the comparison pages.
What if I can't find stock of 172372?
You can fill out our help required form which you can use to request a quote for 172372 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.