Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | N |
Convert From Gender | Jack |
Convert To Coax Type | N |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Adapter, Coaxial, N Jack-Jack | Newark Electronics |
Conn IP67 Type N Adapter RCP/RCP 0Hz to 6GHz 50Ohm ST Panel Mount Silver | Avnet America |
RF Connector, CoaXial, N in-series adapter, jack to jack, 50 ohm | Amphenol RF 172370 | RS Americas |
IN SERIES ADAPTER | Richardson RFPD |
RF COAX, ADAPTOR, N JACK TO N JACK | Farnell |
Where can I find additional details, specifications and documents for a 172370?
Additional datasheets, footprints and schematics for 172370 are listed on our Part Details page. You can also find images and similar parts to 172370 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172370 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172370 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172370 fall under?
The 172370 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 172370 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172370 you can contact the distributor directly for product support, shipping queries etc.
Is the 172370 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172370 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for 172370.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172370 often in real-time on the comparison pages.
What if I can't find stock of 172370?
You can fill out our help required form which you can use to request a quote for 172370 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.