Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | N |
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Adapter, Coaxial, N Plug- Plug | Newark Electronics |
Conn Type N Adapter PL/PL 0Hz to 6GHz 50Ohm ST Panel Mount Silver | Avnet America |
RF Connector, CoaXial, N in-series adapter, plug to plug, 50 ohm | Amphenol RF 172369 | RS Americas |
ADAPTER, COAXIAL, N PLUG- PLUG | element14 |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 172369?
Additional datasheets, footprints and schematics for 172369 are listed on our Part Details page. You can also find images and similar parts to 172369 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172369 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172369 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172369 fall under?
The 172369 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 172369 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172369 you can contact the distributor directly for product support, shipping queries etc.
Is the 172369 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172369 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for 172369.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172369 often in real-time on the comparison pages.
What if I can't find stock of 172369?
You can fill out our help required form which you can use to request a quote for 172369 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.