Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$13.61
|
123
in stock
|
Buy Now | |
element14
from US$11.33
|
123
in stock
|
Buy Now | |
Farnell
from US$16.30
|
123
in stock
|
Buy Now | |
RS Americas
from US$9.83
|
73
in stock
|
Buy Now | |
Avnet America
from US$6.84
|
-
|
Buy Now | |
TTI Europe
from US$13.31
|
-
|
Buy Now | |
Richardson RFPD
from US$11.98
|
-
|
Buy Now |
Convert From Coax Type | N |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | N |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Rf/Coaxial Adapter, N Jack-N Jack | Newark Electronics |
RF/COAXIAL ADAPTER, N JACK-N JACK | element14 |
RF Connector Coaxial N In-Series adapter panel mount jack to jack | Amphenol RF 172278 | RS Americas |
Conn Type N Adapter RCP/RCP 0Hz to 11GHz 50Ohm ST Panel Mount Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 172278?
Additional datasheets, footprints and schematics for 172278 are listed on our Part Details page. You can also find images and similar parts to 172278 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172278 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172278 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172278 fall under?
The 172278 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 172278 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172278 you can contact the distributor directly for product support, shipping queries etc.
Is the 172278 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172278 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 172278.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172278 often in real-time on the comparison pages.
What if I can't find stock of 172278?
You can fill out our help required form which you can use to request a quote for 172278 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.