Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.00
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Adapter, Coaxial, N Plug-Jack, 50 Ohm | Newark Electronics |
RF COAX ADAPTOR, N, JACK-PLUG, 11GHZ | Farnell |
Conn Type N Adapter PL/RCP 0Hz to 11GHz 50Ohm ST Gold | Avnet America |
connector rf coaxial n in-series adapter straight plug-to-jack 50 ohm | Amphenol RF 172276 | RS Americas |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 172276?
Additional datasheets, footprints and schematics for 172276 are listed on our Part Details page. You can also find images and similar parts to 172276 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172276 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172276 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172276 fall under?
The 172276 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 172276 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172276 you can contact the distributor directly for product support, shipping queries etc.
Is the 172276 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172276 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 172276.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172276 often in real-time on the comparison pages.
What if I can't find stock of 172276?
You can fill out our help required form which you can use to request a quote for 172276 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.