Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.89
|
No stock
|
Buy Now | |
RS Americas
from US$26.67
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$29.03
|
26
in stock
|
Buy Now | |
element14
from US$28.09
|
26
in stock
|
Buy Now | |
Avnet America
from US$17.71
|
-
|
Buy Now | |
Richardson RFPD
from US$24.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Plug |
Adapter Body Style | Right Angle Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Adapter RF N Plug to N Plug. Right Angle, N Series | Amphenol RF 172261 | RS Americas |
Rf/Coaxial Adapter, N Plug-N Plug | Newark Electronics |
RF/COAXIAL ADAPTER, N PLUG-N PLUG | element14 |
Conn Type N Adapter PL/PL 0Hz to 11GHz 50Ohm RA Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
RF COAXIAL ADAPTER, R/A, N PLUG-PLUG | Farnell |
Where can I find additional details, specifications and documents for a 172261?
Additional datasheets, footprints and schematics for 172261 are listed on our Part Details page. You can also find images and similar parts to 172261 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172261 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172261 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172261 fall under?
The 172261 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 172261 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172261 you can contact the distributor directly for product support, shipping queries etc.
Is the 172261 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172261 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Avnet America and Richardson RFPD have stock available or on a lead time for 172261.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172261 often in real-time on the comparison pages.
What if I can't find stock of 172261?
You can fill out our help required form which you can use to request a quote for 172261 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.