Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.40
|
1,112
in stock
|
Buy Now | |
Newark Electronics
from US$8.87
|
1,112
in stock
|
Buy Now | |
Rapid Electronics
from US$6.22
|
1,112
in stock
|
Buy Now | |
Chip One Stop
from US$5.79
|
1,112
in stock
|
Buy Now | |
Farnell
from US$6.55
|
900
in stock
|
Buy Now | |
Avnet America
from US$5.18
|
-
|
Buy Now | |
RS Americas
from US$6.94
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 12 |
Number of Signal Positions | 12 |
Number of Rows | 2 |
Number of Sections | 1 |
Tab Thickness | .025in, .64mm |
Interface Plating | Tin (Sn) |
Tab Width | .025in, .64mm |
Width | .846in, 21.5mm |
Length | .724in, 18.4mm |
Profile Height from PCB | 19.3mm, .76in |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Locking Interface | With |
Mounting Holes | With |
Mounting Orientation | Vertical/180° |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Type | Tube |
Hybrid Header | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 75°C, 85°C, 90°C, 185°F, 80°C, 194°F, 158°F, 100°C, 105°C, 167°F, 176°F, 149°F, 221°F, 212°F |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Dli 12Pos Cap Assy V Tin |Amp Te Connectivity 172259-4 | Newark Electronics |
Automotive Connectors DLI 12POS CAP ASSY V TIN | Rapid Electronics |
TE Connectivity - AMP PCB Conn DLI 12P CAP ASSY V TIN | Distrelec |
AUTOMOTIVE CONNECTOR, PLUG, 12POS, PCB | Farnell |
Conn Wire to Board RCP 12 POS 3mm Solder ST Thru-Hole Loose Piece | Avnet America |
Dual Line Interlock Series 3mm Pitch 12 Way 2 Row Female Straight PCB Housing | TE Connectivity 172259-4 | RS Americas |
Where can I find additional details, specifications and documents for a 172259-4?
Additional datasheets, footprints and schematics for 172259-4 are listed on our Part Details page. You can also find images and similar parts to 172259-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172259-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172259-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172259-4 fall under?
The 172259-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 172259-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172259-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 172259-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172259-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 172259-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172259-4 often in real-time on the comparison pages.
What if I can't find stock of 172259-4?
You can fill out our help required form which you can use to request a quote for 172259-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.