Status: | Unknown |
---|---|
Series: | Ultra-Fit 172256 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
3,935
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
3,935
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
667
in stock
|
Buy Now | |
Heilind Electronics
-
|
3,293
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,097
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now |
Pitch Spacing | 3.5mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | Ultra-Fit 172256 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Molex Ultra-Fit TPA Receptacle Housing 3.50mm Pitch Single Row 5 Circuits Black Glow-Wire Capable | Distrelec |
Connector, Rcpt, 5Pos, 1Row, 3.5Mm | Newark Electronics |
ULTRA-FIT RCPT HSG SGL V0 TPA 05 CKT | Heilind Electronics |
Ultra-Fit TPA Receptacle Housing 3.5mm Pitch Single Row 5 Circuits Nylon Black Bag | Avnet America |
CONNECTOR, RCPT, 5POS, 1ROW, 3.5MM | element14 |
Where can I find additional details, specifications and documents for a 172256-1105?
Additional datasheets, footprints and schematics for 172256-1105 are listed on our Part Details page. You can also find images and similar parts to 172256-1105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172256-1105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172256-1105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172256-1105 fall under?
The 172256-1105 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 172256-1105 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172256-1105 you can contact the distributor directly for product support, shipping queries etc.
Is the 172256-1105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172256-1105 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 172256-1105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172256-1105 often in real-time on the comparison pages.
What if I can't find stock of 172256-1105?
You can fill out our help required form which you can use to request a quote for 172256-1105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.