Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.29
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Jack Jack |
Adapter Body Style | Tee Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Connector rf coaxial n in-series adapter T jack to jack to plug 50 ohm | Amphenol RF 172233 | RS Americas |
N Tee Adapter, 1 X Plug-2 X Jack | Newark Electronics |
N TEE ADAPTER, 1 X PLUG-2 X JACK | element14 |
Conn Type N Adapter PL/RCP/RCP 0Hz to 11GHz 50Ohm T Style Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 172233?
Additional datasheets, footprints and schematics for 172233 are listed on our Part Details page. You can also find images and similar parts to 172233 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172233 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172233 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172233 fall under?
The 172233 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 172233 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172233 you can contact the distributor directly for product support, shipping queries etc.
Is the 172233 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172233 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 172233.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172233 often in real-time on the comparison pages.
What if I can't find stock of 172233?
You can fill out our help required form which you can use to request a quote for 172233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.