Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1721948-6 |
Prices starting from US$2.06
Product Weight | 9.5g, .335oz |
---|---|
Terminal Type | PCB-THT |
Contact Material | AgCdO |
Contact Current Class | 5 – 10A, 16A |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 10A |
Contact Arrangement | 1 Form C (CO) |
Length Class (Mechanical) | 16 – 20mm |
Insulation Clearance Class | 0 – 2.5mm |
Product Length | 19mm, .748in |
Product Height | .622in, 15.8mm |
Insulation Clearance Between Contact & Coil | .126in, 3.2mm |
Width Class (Mechanical) | 12 – 16mm |
Product Width | .61in, 15.5mm |
Height Class (Mechanical) | 15 – 16mm |
Coil Power Rating Class | 300 – 400mW |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Creepage Between Contact & Coil | 4mm, .125in |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Contact Voltage Rating | 277VAC, 28VDC |
Coil Resistance | 900Ω |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Voltage Rating | 18VDC |
Insulation Initial Dielectric Between Contacts & Coil | 1500Vrms |
Contact Switching Voltage (Max) | 277VAC, 28VDC |
Coil Power Rating DC | 360mW |
Contact Limiting Making Current | 10A |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 237°F, 105°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 50 – 105°C |
General Purpose Relays ORWH-SS-118H3FH 000 | Rapid Electronics |
TE Connectivity ORWH-SS-118H3FH 000 Power/Signal Relay 1 | Distrelec |
General Purpose Relay SPDT 18VDC PC Pins | Avnet America |
General Purpose Relays ORWH-SS-118H3FH,000 | Sager |
Where can I find additional details, specifications and documents for a 1721948-6?
Additional datasheets, footprints and schematics for 1721948-6 are listed on our Part Details page. You can also find images and similar parts to 1721948-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1721948-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1721948-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1721948-6 fall under?
The 1721948-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1721948-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1721948-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1721948-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1721948-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Sager have stock available or on a lead time for 1721948-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1721948-6 often in real-time on the comparison pages.
What if I can't find stock of 1721948-6?
You can fill out our help required form which you can use to request a quote for 1721948-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.