Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1721441-1 |
No distributors results available
Insulation Special Features | 4000V Initial Surge Withstand Voltage between Contacts & Coil, Tracking Index of Relay Base PTI600 |
---|---|
Product Weight | .1058oz, 3g |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 5A |
Contact Plating Material | Gold |
Contact Current Class | 16A, 2 – 5A |
Terminal Type | PCB-THT |
Contact Material | AgNi |
Contact Number of Poles | 1 |
Height Class (Mechanical) | 12 – 13mm |
Length Class (Mechanical) | 16 – 20mm |
Product Length | .787in, 20mm |
Product Height | 12.5mm, .492in |
Insulation Clearance Between Contact & Coil | .138in, 3.5mm |
Product Width | .197in, 5mm |
Width Class (Mechanical) | 0 – 6mm |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Initial Resistance | 1000MΩ |
Insulation Creepage Between Contact & Coil | 3.5mm, .138in |
Contact Limiting Breaking Current | 5A |
Contact Switching Voltage (Max) | 277VAC, 125VDC |
Contact Voltage Rating | 250VAC, 30VDC |
Contact Limiting Continuous Current | 5A |
Coil Power Rating Class | 100 – 150mW |
Contact Limiting Making Current | 5A |
Insulation Initial Dielectric Between Contacts & Coil | 3000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Coil Magnetic System | Monostable, DC |
Coil Power Rating DC | 120mW |
Coil Voltage Rating | 3VDC |
Coil Resistance | 75Ω |
Coil Special Features | UL Coil Insulation Class A |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Blister Pack |
実装方法 | Blister Pack |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 185°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTIII |
Where can I find additional details, specifications and documents for a 1721441-1?
Additional datasheets, footprints and schematics for 1721441-1 are listed on our Part Details page. You can also find images and similar parts to 1721441-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1721441-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1721441-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1721441-1 fall under?
The 1721441-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1721441-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1721441-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1721441-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1721441-1 have stock available?
There is no stock from authorised distributors for 1721441-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1721441-1 often in real-time on the comparison pages.
What if I can't find stock of 1721441-1?
You can fill out our help required form which you can use to request a quote for 1721441-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.