Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1721441-2 |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.29
|
87,579
in stock
|
Buy Now | |
Rapid Electronics
from US$2.65
|
87,598
in stock
|
Buy Now | |
Newark Electronics
from US$3.97
|
87,579
in stock
|
Buy Now | |
Chip One Stop
from US$2.30
|
87,579
in stock
|
Buy Now | |
element14
from US$3.40
|
7,587
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.54
|
27
in stock
|
Buy Now | |
Avnet America
from US$2.80
|
-
|
Buy Now | |
Avnet Asia
from US$2.61
|
-
|
Buy Now | |
TTI Europe
from US$2.55
|
-
|
Buy Now | |
Sager
from US$3.01
|
-
|
Buy Now | |
Farnell
from US$6.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .1058oz, 3g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI600, 4000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Class | 16A, 5 – 10A |
Contact Special Features | Bifurcated/Twin Contacts |
Terminal Type | PCB-THT |
Contact Material | AgNi |
Contact Number of Poles | 1 |
Contact Plating Material | Gold |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 5A |
Height Class (Mechanical) | 12 – 13mm |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 16 – 20mm |
Product Length | .787in, 20mm |
Product Height | 12.5mm, .492in |
Width Class (Mechanical) | 0 – 6mm |
Product Width | 5mm, .197in |
Insulation Clearance Between Contact & Coil | 3.5mm, .138in |
Coil Power Rating DC | 120mW |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Initial Resistance | 1000MΩ |
Insulation Creepage Between Contact & Coil | 3.5mm, .138in |
Coil Special Features | UL Coil Insulation Class F |
Coil Resistance | 208Ω |
Coil Voltage Rating | 5VDC |
Contact Limiting Breaking Current | 5A |
Contact Switching Voltage (Max) | 277VAC, 125VDC |
Contact Voltage Rating | 250VAC, 30VDC |
Contact Limiting Continuous Current | 5A |
Coil Power Rating Class | 100 – 150mW |
Contact Limiting Making Current | 5A |
Insulation Initial Dielectric Between Contacts & Coil | 3000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray |
実装方法 | Tray |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
General Purpose Relays PCN-105D3MHZ 001B | Rapid Electronics |
General Purpose Relays Pcn-105D3Mhz,001B |Amp Te Connectivity 1721441-2 | Newark Electronics |
TE Connectivity PCN-105D3MHZ 001B Power/Signal Relay 1 F | Distrelec |
RELAY, SPST-NO, 250VAC, 30VDC, 5A | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
Electromechanical Relay SPST-NO 5A 5VDC 208Ohm Through Hole | Avnet America |
INDUSTRY RELAY | TTI Europe |
General Purpose Relays PCN-105D3MHZ,001B | Sager |
Power Relay, SPST-NO, 5 VDC, 5 A, PCN Series, Through Hole, Non Latching | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1721441-2?
Additional datasheets, footprints and schematics for 1721441-2 are listed on our Part Details page. You can also find images and similar parts to 1721441-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1721441-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1721441-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1721441-2 fall under?
The 1721441-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1721441-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1721441-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1721441-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1721441-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1721441-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1721441-2 often in real-time on the comparison pages.
What if I can't find stock of 1721441-2?
You can fill out our help required form which you can use to request a quote for 1721441-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.