Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.48
|
616
in stock
|
Buy Now | |
element14
from US$11.49
|
631
in stock
|
Buy Now | |
Newark Electronics
from US$13.22
|
616
in stock
|
Buy Now | |
RS Americas
from US$9.52
|
431
in stock
|
Buy Now | |
Heilind Electronics
from US$20.87
|
57
in stock
|
Buy Now | |
RS
from US$15.90
|
19
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.87
|
17
in stock
|
Buy Now | |
Avnet America
-
|
100
in stock
|
Buy Now | |
TTI Europe
from US$15.11
|
-
|
Buy Now | |
Richardson RFPD
from US$13.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Right Angle Adapter |
Convert From Coax Type | N |
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 11GHz |
RF/COAXIAL ADAPTER, N PLUG-N JACK | element14 |
Rf/Coaxial Adapter, N Plug-N Jack | Newark Electronics |
Connector rf coaxial n in-series adapter right angle plug to jack 50 ohm | Amphenol RF 172126 | RS Americas |
| Heilind Electronics |
N-Type Jack to N-Type Plug Adapter 50 Oh | RS |
Conn Type N Adapter PL/RCP 0Hz to 11GHz 50Ohm RA Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 172126?
Additional datasheets, footprints and schematics for 172126 are listed on our Part Details page. You can also find images and similar parts to 172126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172126 fall under?
The 172126 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 172126 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172126 you can contact the distributor directly for product support, shipping queries etc.
Is the 172126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172126 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for 172126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172126 often in real-time on the comparison pages.
What if I can't find stock of 172126?
You can fill out our help required form which you can use to request a quote for 172126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.