Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.48
Convert From Coax Type | N |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | N |
Convert To Gender | Jack Plug |
Adapter Body Style | Tee Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
N Tee Adapter, 1 X Jack-1 X Plug/Jack | Newark Electronics |
N TEE ADAPTER, 1 X JACK-1 X PLUG / JACK | element14 |
Connector rf coaxial n in-series adapter tee jack-to-plug-to jack 50 ohm | Amphenol RF 172125 | RS Americas |
Conn Type N Adapter RCP/PL/RCP 0Hz to 11GHz 50Ohm T Style Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 172125?
Additional datasheets, footprints and schematics for 172125 are listed on our Part Details page. You can also find images and similar parts to 172125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172125 fall under?
The 172125 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 172125 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172125 you can contact the distributor directly for product support, shipping queries etc.
Is the 172125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172125 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 172125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172125 often in real-time on the comparison pages.
What if I can't find stock of 172125?
You can fill out our help required form which you can use to request a quote for 172125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.