Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.44
|
71
in stock
|
Buy Now | |
element14
from US$10.80
|
1,565
in stock
|
Buy Now | |
Farnell
from US$10.32
|
1,324
in stock
|
Buy Now | |
RS Americas
from US$6.87
|
833
in stock
|
Buy Now | |
Newark Electronics
from US$10.46
|
500
in stock
|
Buy Now | |
Avnet America
from US$6.08
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$16.62
|
409
in stock
|
Buy Now | |
Electro Enterprises
from US$8.54
|
143
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$16.62
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.82
|
84
in stock
|
Buy Now | |
Avnet Abacus
-
|
720
in stock
|
Buy Now | |
TTI Europe
from US$9.08
|
-
|
Buy Now | |
Sager
from US$25.97
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | N |
Convert From Gender | Jack |
Convert To Coax Type | N |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Frequency Max | 11GHz |
N JACK TO JACK BULKHEAD ADAPTER | element14 |
ADAPTOR, N JACK, N JACK | Farnell |
Connector rf coaxial n in-series adapter straight jack to jack bulkhead 50 ohm | Amphenol RF 172124 | RS Americas |
Adapter, N Jack To N Jack, Bulkhead, 50 Ohms Rohs Compliant: Yes |Amphenol Rf 172124. | Newark Electronics |
Conn Type N Adapter RCP/RCP 0Hz to 11GHz 50Ohm ST Panel Mount Gold | Avnet America |
| Heilind Electronics |
Coupler | Transfer Multisort Elektronik |
Adapter N Jack to N Jack Bulkhead 50Ohms | RS |
IN SERIES ADAPTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 172124?
Additional datasheets, footprints and schematics for 172124 are listed on our Part Details page. You can also find images and similar parts to 172124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172124 fall under?
The 172124 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 172124 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172124 you can contact the distributor directly for product support, shipping queries etc.
Is the 172124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172124 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 172124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172124 often in real-time on the comparison pages.
What if I can't find stock of 172124?
You can fill out our help required form which you can use to request a quote for 172124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.