Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.65
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$12.78
|
488
in stock
|
Buy Now | |
element14
from US$7.88
|
488
in stock
|
Buy Now | |
Heilind Electronics
from US$10.37
|
364
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.37
|
121
in stock
|
Buy Now | |
RS Americas
from US$8.90
|
19
in stock
|
Buy Now | |
RS
from US$9.95
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
Richardson RFPD
from US$8.37
|
-
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | N |
Convert From Gender | Jack |
Convert To Coax Type | N |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Rf/Coaxial Adapter, N Jack-N Jack | Newark Electronics |
RF/COAXIAL ADAPTER, N JACK-N JACK | element14 |
ADAPTER, N JACK TO N JACK, STR | Heilind Electronics |
RF COAX ADAPTOR, N, JACK-JACK, 11GHZ | Farnell |
connector rf coaxial n in-series adapter straight jack to jack 50 ohm | Amphenol RF 172123 | RS Americas |
N-Type Jack to N-Type Jack Adapter 50 Oh | RS |
Conn Type N Adapter F/F 0Hz to 11GHz 50Ohm ST Gold | Avnet Abacus |
IN SERIES ADAPTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 172123?
Additional datasheets, footprints and schematics for 172123 are listed on our Part Details page. You can also find images and similar parts to 172123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172123 fall under?
The 172123 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 172123 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172123 you can contact the distributor directly for product support, shipping queries etc.
Is the 172123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172123 have stock available?
Authorised distributors including Newark Electronics, element14, Heilind Electronics, Heilind Electronics Asia and Farnell have stock available or on a lead time for 172123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172123 often in real-time on the comparison pages.
What if I can't find stock of 172123?
You can fill out our help required form which you can use to request a quote for 172123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.