Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.43
|
293
in stock
|
Buy Now | |
Newark Electronics
from US$15.66
|
285
in stock
|
Buy Now | |
element14
from US$8.04
|
285
in stock
|
Buy Now | |
Richardson RFPD
from US$9.53
|
78
in stock
|
Buy Now | |
RS Americas
from US$11.90
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.01
|
23
in stock
|
Buy Now | |
Farnell
from US$8.72
|
15
in stock
|
Buy Now | |
Avnet America
from US$6.61
|
-
|
Buy Now | |
TTI Europe
from US$4.32
|
-
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | N |
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
N PLUG TO PLUG ADAPTER | RS |
Rf/Coaxial Adapter, N Plug-N Plug | Newark Electronics |
RF/COAXIAL ADAPTER, N PLUG-N PLUG | element14 |
IN SERIES ADAPTER | Richardson RFPD |
connector rf coaxial n in-series adapter straight plug to plug 50 ohm | Amphenol RF 172122 | RS Americas |
Adapter | Transfer Multisort Elektronik |
RF COAX ADAPTOR, N, PLUG-PLUG, 11GHZ | Farnell |
Conn Type N Adapter PL/PL 0Hz to 11GHz 50Ohm ST Gold | Avnet America |
Where can I find additional details, specifications and documents for a 172122?
Additional datasheets, footprints and schematics for 172122 are listed on our Part Details page. You can also find images and similar parts to 172122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172122 fall under?
The 172122 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 172122 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172122 you can contact the distributor directly for product support, shipping queries etc.
Is the 172122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172122 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Richardson RFPD and RS Americas have stock available or on a lead time for 172122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172122 often in real-time on the comparison pages.
What if I can't find stock of 172122?
You can fill out our help required form which you can use to request a quote for 172122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.