Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.75
|
29
in stock
|
Buy Now | |
TE Store
from US$0.81
|
17,365
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
29
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Boersig
from US$0.59
|
-
|
Buy Now | |
Distrelec
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Post Length | 7.5mm, .295in |
Contact Current Rating (Max) | 3.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
コネクタの高さ | 10.4mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .409in, 10.4mm |
Connector Length | .295in, 7.5mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.6mm, .142in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
V-TYPE E.I.S CONN. 2P ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | PCB Header & Receptacle | Part Number: 172106-2 | Internal Number: 172106-2 | TE Connectivity | TE Store |
Headers & Wire Housings 2P V-Type E.i.s |Amp Te Connectivity 172106-2 | Newark Electronics |
Headers&Wire Housings 2P V-TYPE E.I.S | Rapid Electronics |
Conn Wire to Board HDR 2 POS 5mm Solder ST Thru-Hole | Avnet America |
V-TYPE E.I.S CONN. 2P ASSY, PCB Headers and Receptacles | TE Connectivity 172106-2 | RS Americas |
TE Connectivity V-TYPE E.I.S CONN. 2P ASSY Board Connector 2 Contact(s) 1 Row(s) Male Straight Solder Terminal Natural Insulator | Distrelec |
Where can I find additional details, specifications and documents for a 172106-2?
Additional datasheets, footprints and schematics for 172106-2 are listed on our Part Details page. You can also find images and similar parts to 172106-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172106-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172106-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172106-2 fall under?
The 172106-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 172106-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172106-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 172106-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172106-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 172106-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172106-2 often in real-time on the comparison pages.
What if I can't find stock of 172106-2?
You can fill out our help required form which you can use to request a quote for 172106-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.