Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | N Type |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG8 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Connector, N, Jack, 50 Ohm, Cable | Newark Electronics |
Conn Type N F 0Hz to 11GHz 50Ohm Crimp ST Cable Mount Gold | Avnet America |
Connector rf coaxial n straight crimp jack captive contact for rg8 213 393 | Amphenol RF 172105 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 17-2105?
Additional datasheets, footprints and schematics for 17-2105 are listed on our Part Details page. You can also find images and similar parts to 17-2105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17-2105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17-2105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17-2105 fall under?
The 17-2105 is listed under Cable, Wire & Cable Assemblies > More Cable, Wire & Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 17-2105 when available in the More Cable, Wire & Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17-2105 you can contact the distributor directly for product support, shipping queries etc.
Is the 17-2105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17-2105 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 17-2105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17-2105 often in real-time on the comparison pages.
What if I can't find stock of 17-2105?
You can fill out our help required form which you can use to request a quote for 17-2105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.