Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 7 |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Layout | In-line |
Accepts Wire Insulation Diameter Range | 1.1 – 1.5mm, .043 – .059in |
Wire Size | .08 – .09mm², 28AWG |
コネクタの高さ | 13.8mm |
Connector Length | 20mm, .787in |
Connector Height | 13.8mm, .543in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 |
Housing Color | Green |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Approved Standards | UL Recognized |
Zugelassene Standards | UL Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Panel Mount Feature | Without |
Mating Retention | With |
Strain Relief | Without |
For Use With | Post Header Assembly |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 300 |
実装方法 | Bag |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
Mtei Conn 7P Rec Assy |Amp Te Connectivity 172054-7 | Newark Electronics |
Conn IDC Connector RCP 7 POS 2.5mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 172054-7?
Additional datasheets, footprints and schematics for 172054-7 are listed on our Part Details page. You can also find images and similar parts to 172054-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172054-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172054-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172054-7 fall under?
The 172054-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172054-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172054-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 172054-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172054-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 172054-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172054-7 often in real-time on the comparison pages.
What if I can't find stock of 172054-7?
You can fill out our help required form which you can use to request a quote for 172054-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.