Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
3,108
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
3,108
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
3,108
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
3,108
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 2.5A |
Contact Layout | In-line |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Type | Socket |
Wire Size | 26AWG, .12 – .15mm² |
Connector Length | .59in, 15mm |
Accepts Wire Insulation Diameter Range | .043 – .059in, 1.1 – 1.5mm |
コネクタの高さ | 13.8mm |
Connector Height | .543in, 13.8mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
Housing Material | Nylon 66 |
Agency/Standard | UL |
UL Rating | Recognized |
Approved Standards | UL Recognized |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | With |
Panel Mount Feature | Without |
Strain Relief | Without |
For Use With | Post Header Assembly |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
実装方法 | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Connector Assembly |
Sealable | No |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -20 – 95°C, -4 – 203°F |
Headers & Wire Housings Mtei Conn 5P Rec Ass |Amp Te Connectivity 172053-5 | Newark Electronics |
Headers&Wire Housings MTEI CONN 5P REC ASS | Rapid Electronics |
TE Connectivity MTEI CONN 5P REC ASSY Board Connector 5 | Distrelec |
Conn IDC Connector RCP 5 POS 2.5mm IDT RA Cable Mount | Avnet America |
MTEI CONN 5P REC ASSY, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 172053-5 | RS Americas |
Where can I find additional details, specifications and documents for a 172053-5?
Additional datasheets, footprints and schematics for 172053-5 are listed on our Part Details page. You can also find images and similar parts to 172053-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172053-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172053-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172053-5 fall under?
The 172053-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172053-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172053-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 172053-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172053-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 172053-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172053-5 often in real-time on the comparison pages.
What if I can't find stock of 172053-5?
You can fill out our help required form which you can use to request a quote for 172053-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.