Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.51
|
11,844
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
11,844
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
11,844
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
11,844
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
5,497
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
1,832
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Layout | In-line |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 3.5A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | 1.1 – 1.5mm, .043 – .059in |
Connector Length | 10mm, .394in |
Wire Size | 22AWG, .3 – .4mm² |
コネクタの高さ | 13.8mm |
Connector Height | 13.8mm, .543in |
Operating Voltage | 250VAC |
Housing Material | Nylon 66 |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL Recognized |
Zugelassene Standards | UL Recognized |
Agency/Standard | UL |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Contact Retention Type Within Housing | Locking Lance |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | Post Header Assembly |
実装方法 | Bag |
Packaging Quantity | 700 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Sealable | No |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
Headers & Wire Housings 3P Mtei Rcpt Hsg Asy 22 |Amp Te Connectivity 172051-3 | Newark Electronics |
Headers&Wire Housings 3P MTEI RCPT HSG ASY 22 | Rapid Electronics |
TE Connectivity 3P MTEI RCPT HSG ASY 22 Board Connector | Distrelec |
3P MTEI RCPT HSG ASY 22 | Heilind Electronics |
Conn IDC Connector RCP 3 POS 2.5mm IDT RA Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | MTEI Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | MTEI Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 172051-3?
Additional datasheets, footprints and schematics for 172051-3 are listed on our Part Details page. You can also find images and similar parts to 172051-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172051-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172051-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172051-3 fall under?
The 172051-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 172051-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172051-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 172051-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172051-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 172051-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172051-3 often in real-time on the comparison pages.
What if I can't find stock of 172051-3?
You can fill out our help required form which you can use to request a quote for 172051-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.