Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 16 |
Mating Tab Width | .025in, .059in, .64mm, 1.5mm |
Width | 1.024in, 26mm |
Length | .945in, 24mm |
Height | 19.7mm, .776in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Loose Piece |
Connector System | Wire-to-Device, Wire-to-Board |
Row-to-Row Spacing | .138in, 3.5mm |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Housing, 2 row, 16 way, Rec, DLI | RS |
16 POS RCPT. HSG. Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.5 mm .64 mm Mating Tab Width: .059 in .025 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 16 Housing for Female Terminals 1.5 mm .059" | Automotive Housing | Part Number: 172021-2 | Internal Number: 172021-2 | TE Connectivity | TE Store |
16 Pos Rcpt. Hsg. |Amp Te Connectivity 172021-2 | Newark Electronics |
Conn Housing PL 16 POS 3mm Crimp ST Loose Piece | Avnet America |
Dual Line Interlock Series 3mm Pitch 16 Way 2 Row Male Straight PCB Housing | TE Connectivity 172021-2 | RS Americas |
Where can I find additional details, specifications and documents for a 172021-2?
Additional datasheets, footprints and schematics for 172021-2 are listed on our Part Details page. You can also find images and similar parts to 172021-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 172021-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 172021-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 172021-2 fall under?
The 172021-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 172021-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 172021-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 172021-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 172021-2 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 172021-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 172021-2 often in real-time on the comparison pages.
What if I can't find stock of 172021-2?
You can fill out our help required form which you can use to request a quote for 172021-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.