Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | VHDCI Plug |
---|---|
Connector Type B | VHDCI Plug |
Cable Length - Imperial | 6.56ft |
Cable Length - Metric | 2m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | Computer |
Cable Length | 2m |
Colour | Black |
Computer Connector A | VHDCI Plug |
Computer Connector B | VHDCI Plug |
Conductor Size | 30AWG 28AWG |
Computer Cable, Vhdci Plug, 2M, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 1718938?
Additional datasheets, footprints and schematics for 1718938 are listed on our Part Details page. You can also find images and similar parts to 1718938 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718938 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718938 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718938 fall under?
The 1718938 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 1718938 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718938 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718938 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718938 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1718938.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718938 often in real-time on the comparison pages.
What if I can't find stock of 1718938?
You can fill out our help required form which you can use to request a quote for 1718938 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.