Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Contact Retention | Without |
---|---|
Contact Layout | Inline |
Multiple Contact Types | Without |
Width | 6.35mm, .25in |
Length | 7.82mm, .308in |
Height | .66in, 16.76mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | Without |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Accessory |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors Spacer |Amp Te Connectivity 171837-2 | Newark Electronics |
Connector, Spacer | TE Connectivity 171837-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Accessory Type | Spacer |
---|---|
For Use With | AMP Universal MATE-N-LOK Series Rectangular Power Connectors |
Product Range | Universal MATE-N-LOK Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 171837-2?
Additional datasheets, footprints and schematics for 171837-2 are listed on our Part Details page. You can also find images and similar parts to 171837-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171837-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171837-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171837-2 fall under?
The 171837-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 171837-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171837-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 171837-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171837-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 171837-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171837-2 often in real-time on the comparison pages.
What if I can't find stock of 171837-2?
You can fill out our help required form which you can use to request a quote for 171837-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.