Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Terminal Orientation | Twisted |
Terminal Type | Poke-In |
Magnet Wire Size | .005 – .018mm, 40 – 34.5AWG |
Overall Length | .936in, 23.79mm |
Terminal Height | 8.9mm, .35in |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Mini Mag Mate Contact Leaf Spring Rohs Compliant: Yes |Amp Te Connectivity 1718165-1 | Newark Electronics |
Contact F Crimp ST Cable Mount Reel/Carton | Avnet America |
MINI MAG MATE CONTACT (LEAF SPRING) | TE Connectivity 1718165-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1718165-1?
Additional datasheets, footprints and schematics for 1718165-1 are listed on our Part Details page. You can also find images and similar parts to 1718165-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718165-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718165-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718165-1 fall under?
The 1718165-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1718165-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718165-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718165-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718165-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1718165-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718165-1 often in real-time on the comparison pages.
What if I can't find stock of 1718165-1?
You can fill out our help required form which you can use to request a quote for 1718165-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.