Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Preloaded | Yes |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 2A |
Height Above PC Board | 4mm, .157in |
Operating Voltage | 15VDC |
Centerline (Pitch) | .255in, 6.5mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Box & Tray |
Packaging Quantity | 40 |
Packaging Method | Box & Tray |
Connector & Housing Type | Plug |
Product Type | Connector |
Mobile Phone Battery Connector | Yes |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
Leaf Battery 3P Smt Pitch=6.5 |Amp Te Connectivity 1717838-1 | Newark Electronics |
LEAF BATTERY 3P SMT PITCH=6.5 | TE Connectivity 1717838-1 | RS Americas |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1717838-1?
Additional datasheets, footprints and schematics for 1717838-1 are listed on our Part Details page. You can also find images and similar parts to 1717838-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717838-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717838-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717838-1 fall under?
The 1717838-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1717838-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717838-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717838-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717838-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for 1717838-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717838-1 often in real-time on the comparison pages.
What if I can't find stock of 1717838-1?
You can fill out our help required form which you can use to request a quote for 1717838-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.