Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.30
|
8
in stock
|
Buy Now | |
Avnet Asia
from US$0.55
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
8
in stock
|
Buy Now | |
Future Electronics
from US$1.52
|
-
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
RS Americas
from US$2.50
|
-
|
Buy Now | |
Boersig
from US$2.12
|
-
|
Buy Now | |
Distrelec
from US$1.17
|
-
|
Buy Now | |
TTI Europe
from US$1.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ejector Type | Locking |
---|---|
Ejector Location | Both Ends |
Stackable | No |
PCB Mount Orientation | Horizontal |
Number of Keys | 1 |
Module Orientation | Right Angle |
Number of Positions | 52 |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold Flash |
Height Above PC Board | .157in |
Stack Height | .157in, 4mm |
Row-to-Row Spacing | 6.2mm, .244in |
Centerline (Pitch) | .8mm, .031in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Bus Type | Mini PCI Express |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Comment | Order Latch 1717832-2 separately. |
実装方法 | Reel |
Packaging Quantity | 500 |
Packaging Method | Reel |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
High Temperature Housing | Yes |
Conn mSATA and Mini PCI Express Mini Card Connector Receptacle 52 POS 0.8mm Solder RA SMD T/R | Avnet Asia |
Memory Card Conn Mini Pci Express Emboss Tape |Amp Te Connectivity 1717831-2 | Newark Electronics |
MINI PCI EXPRESS EMBOSS TAPE CONN | TE Connectivity 1717831-2 | RS Americas |
TE Connectivity - AMP MINI PCI EXPRESS EMBOSS TAPE CONN | Distrelec |
MINI PCI EXPRESS EMBOSS TAPE C | TTI Europe |
Where can I find additional details, specifications and documents for a 1717831-2?
Additional datasheets, footprints and schematics for 1717831-2 are listed on our Part Details page. You can also find images and similar parts to 1717831-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1717831-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1717831-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1717831-2 fall under?
The 1717831-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > Mini PCI Express & mSATA.
Can I view similar or alternative parts?
You can view similar parts to 1717831-2 when available in the Mini PCI Express & mSATA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1717831-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1717831-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1717831-2 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 1717831-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1717831-2 often in real-time on the comparison pages.
What if I can't find stock of 1717831-2?
You can fill out our help required form which you can use to request a quote for 1717831-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.