Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.29
Product Range | - |
---|---|
No. of Contacts | 118Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 0.8mm |
Gender | Receptacle |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 4.18mm |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Card Edge |
Contact Termination | Surface Mount Vertical |
Molex Standard Card Edge Connectors EdgeLine25 | Distrelec |
Edgeline25 Connector Assy 118 Ckt Sgold/Molex |Molex 171774-2118 | Newark Electronics |
Conn Card Edge 118POS 0.8mm Solder ST Thru-Hole Tray | Avnet America |
CARD EDGE CONN, DUAL SIDE, 118POS, TH | Farnell |
Where can I find additional details, specifications and documents for a 171774-2118?
Additional datasheets, footprints and schematics for 171774-2118 are listed on our Part Details page. You can also find images and similar parts to 171774-2118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171774-2118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171774-2118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171774-2118 fall under?
The 171774-2118 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 171774-2118 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171774-2118 you can contact the distributor directly for product support, shipping queries etc.
Is the 171774-2118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171774-2118 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 171774-2118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171774-2118 often in real-time on the comparison pages.
What if I can't find stock of 171774-2118?
You can fill out our help required form which you can use to request a quote for 171774-2118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.